ANT EXT 779-787MHZ SMA MALE Product overview: W1089 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 787MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 787MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1089 can be used for catalog matching and distributor lookup.
783MHz ISM Whip, Center-Fed Double RF Antenna 779MHz ~ 787MHz 1.51dBi SMA Male Connector Mount
WHIP ANTENNA, 779-787MHZ, 1.5DBI; Antenna Type:Whip; Frequency Min:779MHz; Frequency Max:787MHz; Antenna Mounting:SMA Connector; Gain:1.5dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarization:Vertica
783MHz ISM Whip, Center-Fed Double RF Antenna 779MHz ~ 787MHz 1.51dBi SMA Male Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W1089 | W1089-ND | 85AC3115 | W1089 |
| Product Name | 787MHZ Rf Antenna | RF Antennas | Whip Antenna, 779-787Mhz, 1.5Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | ISM | ISM | |
| Primary Frequency Range | 779.0 to 787.0 MHz | 783.0 MHz | 779.0 to 787.0 MHz | |
| Technology Type | Whip, Center-Fed Double | Whip | Whip; Whip, Center-Fed Double |
Linear, Vertical