2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount
ANT EXT 2.4-2.5GHZ RP SMA WHITE Product overview: W1038W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1038W can be used for catalog matching and distributor lookup.
2.45GHz Bluetooth, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.8dB RP-SMA Male Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | W1038W-ND | 875-W1038W | W1038W |
| Product Name | RF Antennas | 2.5GHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | RF Testing | Bluetooth, WLAN, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 3.8 dB |
Vertical