Pulse Electronics Corporation Electronic Wholesale - TX9033 TX9033

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275121-TX9033 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.255" L x 0.712" W (31.88mm x 18.08mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275121-TX9033 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.255" L x 0.712" W (31.88mm x 18.08mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TX9033 - 1275121-TX9033 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX9033
1275121-TX9033
Electronic Wholesale - TX9033 1275121-TX9033
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275121-TX9033 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.305" (7.75mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.255" L x 0.712" W (31.88mm x 18.08mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275121-TX9033
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.305" (7.75mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.255" L x 0.712" W (31.88mm x 18.08mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1275121-TX9033
Product Name Electronic Wholesale - TX9033
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-460 PoE Signal Path Transformer - ETH1-460L ETH1-460LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details