Pulse Electronics Corporation Pulse Transformers - TX9027NL TX9027NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 720975-TX9027NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Weight: 0.18 oz (5.13 g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 720975-TX9027NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Weight: 0.18 oz (5.13 g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX9027NL - 720975-TX9027NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX9027NL
720975-TX9027NL
Pulse Transformers - TX9027NL 720975-TX9027NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 720975-TX9027NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Weight: 0.18 oz (5.13 g) Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 720975-TX9027NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH
Weight: 0.18 oz (5.13 g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.285" (7.24mm)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX9027NL
Audio Transformers / Signal Transformers TX9027NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TX9027NL
Transformers - Pulse Transformers TX9027NL
XFRMR 4PORT 1:2 1.2MH SMD

XFRMR 4PORT 1:2 1.2MH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 720975-TX9027NL TX9027NL TX9027NL
Product Name Pulse Transformers - TX9027NL Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details