Pulse Electronics Corporation Electronic Wholesale - TX9025 TX9025

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275119-TX9025 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275119-TX9025 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TX9025 - 1275119-TX9025 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX9025
1275119-TX9025
Electronic Wholesale - TX9025 1275119-TX9025
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275119-TX9025 Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.285" (7.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275119-TX9025
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.285" (7.24mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
1.2MH Pulse Transformer - 166-TX9025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-TX9025
1.2MH Pulse Transformer 166-TX9025
PULSE XFMR 1:2 1:2 1.2MH Product overview: TX9025 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX9025 can be used for catalog matching and distributor lookup.

PULSE XFMR 1:2 1:2 1.2MH Product overview: TX9025 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX9025 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
TX9025
Transformers - Pulse Transformers TX9025
PULSE XFMR 1:2 1:2 1.2MH

PULSE XFMR 1:2 1:2 1.2MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1275119-TX9025 166-TX9025 TX9025
Product Name Electronic Wholesale - TX9025 1.2MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Power Transformers - DA2303-ALD - ODG (Origin Data Global)
Specs
Category Power
Mounting Chassis Mount
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3208-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details