Pulse Electronics Corporation Transformers - Pulse Transformers TX3051NLT

Description
Win Source Part Number: 1196697-TX3051NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: T3/E3 (Twelve) Inductance: 60µH Height - Seated (Max): 0.290" (7.36mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1196697-TX3051NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: T3/E3 (Twelve) Inductance: 60µH Height - Seated (Max): 0.290" (7.36mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1196697-TX3051NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1196697-TX3051NLT
Transformers - Pulse Transformers 1196697-TX3051NLT
Win Source Part Number: 1196697-TX3051NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: T3/E3 (Twelve) Inductance: 60µH Height - Seated (Max): 0.290" (7.36mm) Standard Package: 250 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1196697-TX3051NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: T3/E3 (Twelve)
Inductance: 60µH
Height - Seated (Max): 0.290" (7.36mm)
Standard Package: 250
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TX3051NLT
Transformers - Pulse Transformers TX3051NLT
XFRMR 6PORT 1:1 60UH SMD

XFRMR 6PORT 1:1 60UH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX3051NLT
Audio Transformers / Signal Transformers TX3051NLT
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 60uH 1-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 60uH 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1196697-TX3051NLT TX3051NLT TX3051NLT
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-070L CST1211-070LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3148-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details