Pulse Electronics Corporation 60UH Pulse Transformer TX3051

Description
TRANSFORMERS | PULSE XFMR 1:1 60UH Product overview: TX3051 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3051 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMERS | PULSE XFMR 1:1 60UH Product overview: TX3051 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3051 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60UH Pulse Transformer - 166-TX3051 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60UH Pulse Transformer
166-TX3051
60UH Pulse Transformer 166-TX3051
TRANSFORMERS | PULSE XFMR 1:1 60UH Product overview: TX3051 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3051 can be used for catalog matching and distributor lookup.

TRANSFORMERS | PULSE XFMR 1:1 60UH Product overview: TX3051 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 60UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3051 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - TX3051 - 1275116-TX3051 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX3051
1275116-TX3051
Pulse Transformers - TX3051 1275116-TX3051
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275116-TX3051 Packaging: Tube Mounting Style: SMD Transformer Type: T3/E3 (Twelve) Inductance: 60μH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275116-TX3051
Packaging: Tube
Mounting Style: SMD
Transformer Type: T3/E3 (Twelve)
Inductance: 60μH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.280" (7.11mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Parts Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-TX3051 1275116-TX3051
Product Name 60UH Pulse Transformer Pulse Transformers - TX3051
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Magnetics for Texas Instruments LM5030 - B0310-AL B0310-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details