Pulse Electronics Corporation Electronic Wholesale - TX3047NLT TX3047NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275115-TX3047NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Octal) Inductance: 100μH Weight: 0.1 oz (2.85g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.310" W (25.40mm x 7.87mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275115-TX3047NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Octal) Inductance: 100μH Weight: 0.1 oz (2.85g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.310" W (25.40mm x 7.87mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TX3047NLT - 1275115-TX3047NLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX3047NLT
1275115-TX3047NLT
Electronic Wholesale - TX3047NLT 1275115-TX3047NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275115-TX3047NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: T3/E3 (Octal) Inductance: 100μH Weight: 0.1 oz (2.85g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.310" W (25.40mm x 7.87mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275115-TX3047NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: T3/E3 (Octal)
Inductance: 100μH
Weight: 0.1 oz (2.85g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Parts Dimension: 1.000" L x 0.310" W (25.40mm x 7.87mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
TX3047NLT
Transformers - Pulse Transformers TX3047NLT
XFRMR OCTAL 1:1 100UH SMD

XFRMR OCTAL 1:1 100UH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1275115-TX3047NLT TX3047NLT
Product Name Electronic Wholesale - TX3047NLT Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4MHz 200MHz Pulse Transformer - 166-1812WBT-3LC - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672325-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details