Pulse Electronics Corporation Pulse Transformers - TX1473NLS TX1473NLS

Description
Manufacturer: Pulse Win Source Part Number: 901575-TX1473NLS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 901575-TX1473NLS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1473NLS - 901575-TX1473NLS - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1473NLS
901575-TX1473NLS
Pulse Transformers - TX1473NLS 901575-TX1473NLS
Manufacturer: Pulse Win Source Part Number: 901575-TX1473NLS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 901575-TX1473NLS
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-TX1473NLS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-TX1473NLS
Pulse Transformer 166-TX1473NLS
TRANSFORMER Product overview: TX1473NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1473NLS can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: TX1473NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1473NLS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 901575-TX1473NLS 166-TX1473NLS
Product Name Pulse Transformers - TX1473NLS Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Wideband RF Transformers - WB2010-1-PC WB2010-1-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A129373-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers