Pulse Electronics Corporation Oscillators - TX1404T TX1404T

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 757721-TX1404T Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 757721-TX1404T Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TX1404T - 757721-TX1404T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - TX1404T
757721-TX1404T
Oscillators - TX1404T 757721-TX1404T
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 757721-TX1404T Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 757721-TX1404T
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 757721-TX1404T
Product Name Oscillators - TX1404T
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-1000C-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details