Pulse Electronics Corporation Pulse Transformers - TX1404NLT TX1404NLT

Description
Manufacturer: Pulse Win Source Part Number: 937930-TX1404NLT Features: Pulse Transformer Package: Bulk Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8504.31.2000
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 937930-TX1404NLT Features: Pulse Transformer Package: Bulk Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8504.31.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1404NLT - 937930-TX1404NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1404NLT
937930-TX1404NLT
Pulse Transformers - TX1404NLT 937930-TX1404NLT
Manufacturer: Pulse Win Source Part Number: 937930-TX1404NLT Features: Pulse Transformer Package: Bulk Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 937930-TX1404NLT
Features: Pulse Transformer
Package: Bulk
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8504.31.2000

Buy Now
Futian, China
Transformers - Pulse Transformers
TX1404NLT
Transformers - Pulse Transformers TX1404NLT
IC CHIP

IC CHIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 937930-TX1404NLT TX1404NLT
Product Name Pulse Transformers - TX1404NLT Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-020L CST7030-020LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145153DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers