Pulse Electronics Corporation Electronic Wholesale - TX1323NL TX1323NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275094-TX1323NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.227" (5.76mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 4 (72 Hours) Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275094-TX1323NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.227" (5.76mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 4 (72 Hours) Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TX1323NL - 1275094-TX1323NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TX1323NL
1275094-TX1323NL
Electronic Wholesale - TX1323NL 1275094-TX1323NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275094-TX1323NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.227" (5.76mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 4 (72 Hours) Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275094-TX1323NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Weight: 0.14 oz (3.99g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.227" (5.76mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 4 (72 Hours)
Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
TX1323NL
Transformers - Pulse Transformers TX1323NL
MODULE 1CT:2CT 1.2MH SMD

MODULE 1CT:2CT 1.2MH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1275094-TX1323NL TX1323NL
Product Name Electronic Wholesale - TX1323NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details