Pulse Electronics Corporation SMD Pulse Transformer TX1318NL

Description
TRANSFORMER SMD Product overview: TX1318NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMER SMD Product overview: TX1318NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-TX1318NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-TX1318NL
SMD Pulse Transformer 166-TX1318NL
TRANSFORMER SMD Product overview: TX1318NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NL can be used for catalog matching and distributor lookup.

TRANSFORMER SMD Product overview: TX1318NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - TX1318NL - 757720-TX1318NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1318NL
757720-TX1318NL
Pulse Transformers - TX1318NL 757720-TX1318NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 757720-TX1318NL Manufacturer Homepage: www.pulseeng.com Reference case: SOP-16 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 757720-TX1318NL
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP-16
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-TX1318NL 757720-TX1318NL
Product Name SMD Pulse Transformer Pulse Transformers - TX1318NL
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - FA2925-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-6609037-6 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details