Pulse Electronics Corporation RF Multiplexers TPX2520LKTBR0914A

Description
TRIPLEXER 2520 LB/JB-MB/HB-5G TB
Request a Quote Datasheet
Description
TRIPLEXER 2520 LB/JB-MB/HB-5G TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-TPX2520LKTBR0914ATR-ND - DigiKey
Thief River Falls, MN, United States
TRIPLEXER 2520 LB/JB-MB/HB-5G TB

TRIPLEXER 2520 LB/JB-MB/HB-5G TB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-TPX2520LKTBR0914ATR-ND
Product Name RF Multiplexers
Device Type Triplexer
Package Type Surface Mount; 1008 (2520 Metric), 9 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o402601900 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details