Pulse Electronics Corporation RF Multiplexers TPX2012LL95R1525A

Description
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-TPX2012LL95R1525ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-TPX2012LL95R1525ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-TPX2012LL95R1525ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

RF Triplexer 1.57GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-TPX2012LL95R1525ADKR-ND
Product Name RF Multiplexers
Device Type Triplexer
Package Type Surface Mount; 0805 (2012 Metric), 8 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Passive MMIC DC-6 / 9-26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609BH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 26500 MHz
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963014 - Qorvo
Specs
Device Type Duplexer
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1882 to 1962 MHz
View Details