Pulse Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - TM1062TX3DUA TM1062TX3DUA

Description
Manufacturer: PulseR Win Source Part Number: 1270656-TM1062TX3DUA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394B Number of Drivers/Receivers: 1/1 Data Rate: 1.062Gbps Categories: Integrated Circuits Supplier Device Package: Module Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Manufacturer Package: 28-SMD Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: PulseR Win Source Part Number: 1270656-TM1062TX3DUA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394B Number of Drivers/Receivers: 1/1 Data Rate: 1.062Gbps Categories: Integrated Circuits Supplier Device Package: Module Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Manufacturer Package: 28-SMD Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TM1062TX3DUA - 1270656-TM1062TX3DUA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TM1062TX3DUA
1270656-TM1062TX3DUA
Interface - Interface - Drivers, Receivers, Transceivers - TM1062TX3DUA 1270656-TM1062TX3DUA
Manufacturer: PulseR Win Source Part Number: 1270656-TM1062TX3DUA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394B Number of Drivers/Receivers: 1/1 Data Rate: 1.062Gbps Categories: Integrated Circuits Supplier Device Package: Module Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Manufacturer Package: 28-SMD Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: PulseR
Win Source Part Number: 1270656-TM1062TX3DUA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394B
Number of Drivers/Receivers: 1/1
Data Rate: 1.062Gbps
Categories: Integrated Circuits
Supplier Device Package: Module
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.pulseeng.com
Manufacturer Package: 28-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1270656-TM1062TX3DUA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TM1062TX3DUA
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers