Pulse Electronics Corporation RF Antennas SWA425A

Description
ANT WIFI 6E IPEX MHF 4L 95MM
Request a Quote Datasheet
Description
ANT WIFI 6E IPEX MHF 4L 95MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SWA425A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-SWA425A-ND
RF Antennas 553-SWA425A-ND
ANT WIFI 6E IPEX MHF 4L 95MM

ANT WIFI 6E IPEX MHF 4L 95MM

Buy Now Datasheet
2.5GHZ 7.125GHZ Rf Antenna - 875-SWA425A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ 7.125GHZ Rf Antenna
875-SWA425A
2.5GHZ 7.125GHZ Rf Antenna 875-SWA425A
Antennas 2.4-2.5GHZ/5.15-7.12 5GHZ FPCB Product overview: SWA425A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 7.125GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ, 7.125GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA425A can be used for catalog matching and distributor lookup.

Antennas 2.4-2.5GHZ/5.15-7.125GHZ FPCB Product overview: SWA425A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 7.125GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ, 7.125GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWA425A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-SWA425A-ND 875-SWA425A
Product Name RF Antennas 2.5GHZ 7.125GHZ Rf Antenna
Applications Modem or Wireless Network; Wi-Fi RF Testing
Primary Frequency Range 2450.0 to 6137.0 MHz
Gain 3 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details