DUAL BAND DIPOLE - CENTER FED, 8 Product overview: SPDA24850/1900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SPDA24850/1900 can be used for catalog matching and distributor lookup.
859MHz, 1.92GHz Blade, Tilt RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 1.2dBi SMA Connector Mount
859MHz, 1.92GHz Blade, Tilt RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 1.2dBi SMA Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-SPDA24850/1900 | 553-SPDA24850/1900-ND | SPDA24850/1900 |
| Product Name | Dual Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 824.0 to 1990.0 MHz | 859.0 to 1920.0 MHz | |
| Technology Type | Blade, Tilt | Blade, Tilt | Blade, Tilt |
Vertical