Pulse Electronics Corporation RF Antennas SPDA17RP2400/5900

Description
ANTENNA DIPOLE, BLADE, 2.4-2.5-4
Datasheet
Description
ANTENNA DIPOLE, BLADE, 2.4-2.5-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTENNA DIPOLE, BLADE, 2.4-2.5-4

ANTENNA DIPOLE, BLADE, 2.4-2.5-4

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SPDA17RP2400/5900
Product Name RF Antennas
Operating Frequency 2400 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - CYBL10462-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 29F52SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Modems - ICs and Modules - SI2456-FTR-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details