Pulse Electronics Corporation RF Antennas SLPT2400NMOHFW

Description
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount
Request a Quote Datasheet
Description
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SLPT2400NMOHFW-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount

2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-SLPT2400NMOHFW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-SLPT2400NMOHFW
2.4GHZ Rf Antenna 875-SLPT2400NMOHFW
RF ANT 2.4GHZ BLADE NMO BASE MT Product overview: SLPT2400NMOHFW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHFW can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ BLADE NMO BASE MT Product overview: SLPT2400NMOHFW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT2400NMOHFW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SLPT2400NMOHFW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT2400NMOHFW
RF Antennas SLPT2400NMOHFW
2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount

2.4GHz LTE, WLAN Dome RF Antenna 2.4GHz ~ 2.5GHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-SLPT2400NMOHFW-ND 875-SLPT2400NMOHFW SLPT2400NMOHFW
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN RF Testing LTE, WLAN
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details