Pulse Electronics Corporation RF Antennas SKF5G72311DMW1585

Description
ANTENNA SHARKFIN 7IN1 MULTIBAND
Request a Quote Datasheet
Description
ANTENNA SHARKFIN 7IN1 MULTIBAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SKF5G72311DMW1585-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SHARKFIN 7IN1 MULTIBAND

ANTENNA SHARKFIN 7IN1 MULTIBAND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-SKF5G72311DMW1585-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 5G, GNSS, IoT, TETRA, UHF, VHF, Wi-Fi
Primary Frequency Range 155.0 to 859.0 MHz
Gain 1.2 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0001-L - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details