ANTENNA SHARK FIN 5G WIFI 6E
ANTENNA SHARK FIN 5G WIFI 6E Product overview: SKF5G62311DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SKF5G62311DM can be used for catalog matching and distributor lookup.
788.5MHz, 1.2276GHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.205GHz, 2.45GHz, 3.75GHz, 4.7GHz, 5.5375GHz, 6.0125GHz 5G, GNSS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 960MHz, 1.2266GHz ~ 1.2286GHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 4.9GHz ~ 7.125GHz 2.3dBi, 4.6dBi, 6dBi, 4.9dBi, 5.7dBi, 5.4dBi, 4.7dBi RP-SMA Male (1), SMA Male (2) Direct Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-SKF5G62311DM-ND | 875-SKF5G62311DM | SKF5G62311DM |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi | RF Testing | 5G, GNSS, LTE, Wi-Fi |
| Primary Frequency Range | 788.5 to 6012.5 MHz | 617.0 to 7125.0 MHz | |
| Gain | 2.3 to 6 dB | ||
| VSWR | 2 :1 |
Dual slant ±45°