ANTENNA SHARK FIN UHF 470-512MHZ
ANTENNA SHARK FIN UHF 470-512MHZ Product overview: SKF490DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SKF490DM can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 553-SKF490DM-ND | 875-SKF490DM |
| Product Name | RF Antennas | 512MHZ Rf Antenna |
| Applications | General Purpose | RF Testing |
| Primary Frequency Range | 491.0 MHz | 470.0 to 512.0 MHz |
| Gain | 2.2 dB | |
| VSWR | 2.2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)