Win Source Part Number: 1294033-SFPP-1100-L
Category: Connectors, Interconnects>Plugga
Number of Positions: 20
Connector Type: SFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Receptacle with Cage
Standard Package: 900
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Product Status: Obsolete
CONN SFP+ RCPT W/CAGE 20POS R/A
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1294033-SFPP-1100-L | SFPP-1100-L |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Pluggable Connectors |
| Gender | Male / Plug |