Pulse Electronics Corporation Connectors, Interconnects - Pluggable Connectors SFP0-3027-L

Description
Win Source Part Number: 1294028-SFP0-3027-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03027L
Request a Quote Datasheet
Description
Win Source Part Number: 1294028-SFP0-3027-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03027L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294028-SFP0-3027-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294028-SFP0-3027-L
Connectors, Interconnects - Pluggable Connectors 1294028-SFP0-3027-L
Win Source Part Number: 1294028-SFP0-3027-L Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 18 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: SFP03027L

Win Source Part Number: 1294028-SFP0-3027-L
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 160 (20 x 8)
Features: Board Guide, EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x4)
Standard Package: 18
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: SFP03027L

Buy Now Datasheet
Pluggable Connectors - SFP0-3027-L - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFP0-3027-L
Pluggable Connectors SFP0-3027-L
CONN SFP RCPT W/CAGE 2X4 160P RA

CONN SFP RCPT W/CAGE 2X4 160P RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294028-SFP0-3027-L SFP0-3027-L
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connector Assemblies - 2171-NEFF-S1G44LB-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details