RADOME OMNI 2300-2700 MHZ N MA Product overview: RO25002NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2700 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO25002NM can be used for catalog matching and distributor lookup.
2.4GHz General Purpose Whip, Straight RF Antenna 2.3GHz ~ 2.5GHz 2dBi N Type Male Connector Mount
2.4GHz General Purpose Whip, Straight RF Antenna 2.3GHz ~ 2.5GHz 2dBi N Type Male Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RO25002NM | RO25002NM-ND | RO25002NM |
| Product Name | 2700 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose |
| Primary Frequency Range | 2300.0 to 2500.0 MHz | 2400.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Vertical