ANT RADOME OMNI WIFI GHZ N MALE
ANT RADOME OMNI WIFI GHZ N MALE Product overview: RO2471NM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RO2471NM can be used for catalog matching and distributor lookup.
2.45GHz, 5.37GHz, 6.5GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.92GHz ~ 7.12GHz 3.4dBi, 5.7dBi, 5.7dBi N Type Female Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-RO2471NM-ND | 875-RO2471NM | RO2471NM |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | RF Testing | Wi-Fi |
| Primary Frequency Range | 2450.0 to 6500.0 MHz | 2400.0 to 7120.0 MHz | |
| Gain | 3.4 to 5.7 dB |
Vertical