Pulse Electronics Corporation RF Antennas Q

Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic
Request a Quote Datasheet
Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-Q-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-Q-ND
RF Antennas 553-Q-ND
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

Buy Now Datasheet
Rf Antenna - 875-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-Q
Rf Antenna 875-Q
STAINLESS CONE / WHIP, UNITY, 13 Product overview: Q from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-Q can be used for catalog matching and distributor lookup.

STAINLESS CONE / WHIP, UNITY, 13 Product overview: Q from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-Q can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Q
RF Antennas Q
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-Q-ND 875-Q Q
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers