ANT IN-BLDG 450-490MHZ UHF DAS Product overview: PSIBUHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PSIBUHF can be used for catalog matching and distributor lookup.
470MHz General Purpose Module RF Antenna 450MHz ~ 490MHz 4.5dBi N Type Female Ceiling Mount
UHF PUBLIC SAFETY ANTENNA, 450-490MHZ; Antenna Type:Low Profile; Frequency Min:450MHz; Frequency Max:490MHz; Antenna Mounting:Ceiling; Gain:4.5dBi; VSWR:2; Input Power:6W; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes
470MHz General Purpose Module RF Antenna 450MHz ~ 490MHz 4.5dBi N Type Female Ceiling Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-PSIBUHF | 553-PSIBUHF-ND | 85AC3109 | PSIBUHF |
| Product Name | 490MHZ Rf Antenna | RF Antennas | Uhf Public Safety Antenna, 450-490Mhz; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose | |
| Primary Frequency Range | 450.0 to 490.0 MHz | 470.0 MHz | 450.0 to 490.0 MHz | |
| Technology Type | Module | Module | Module | |
| Gain | 4.5 dB | 4.5 dB |