The PSDASLPNF is a ceiling mount RF antenna designed for frequency ranges of 698-960 MHz, making it suitable for various in-building applications, including public safety Distributed Antenna Systems (DAS). It features a gain of 2.3 dBi and has an omnidirectional radiation pattern, which allows for effective signal distribution in multiple directions. The antenna has a compact size of O¶179 x 10 mm (7.047 x 0.394 inches) and weighs approximately 220 grams. It is constructed from ABS material and is colored white, ensuring it blends well in ceiling installations. The connector type is N-female, and it supports a maximum power of 50 watts. The antenna is designed to operate in a wide temperature range of -40 to +85°C and has an ingress protection rating of IP30, indicating it is suitable for indoor environments. Installation requires drilling a hole of O¶33 to O¶44 mm in the ceiling, and it can be directly mounted using a nut. The antenna is RoHS compliant, ensuring it meets environmental standards. This product is packaged with one unit per small box and 40 units per carton, facilitating bulk purchasing for larger projects.
829MHz Flat Patch RF Antenna 698MHz ~ 960MHz 2.3dBi N Type Female Ceiling Mount
ANTENNA 698-960MHZ Product overview: PSDASLPNF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PSDASLPNF can be used for catalog matching and distributor lookup.
829MHz Flat Patch RF Antenna 698MHz ~ 960MHz 2.3dBi N Type Female Ceiling Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-PSDASLPNF-ND | 875-PSDASLPNF | PSDASLPNF |
| Product Name | RF Antennas | 960MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 829.0 MHz | 698.0 to 960.0 MHz | |
| Gain | 2.3 dB | ||
| VSWR | 1.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)