Pulse Electronics Corporation RF Antennas PQ

Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic
Request a Quote Datasheet
Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-PQ-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-PQ-ND
RF Antennas 553-PQ-ND
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - PQ
PQ
RF Antennas - PQ PQ
Manufacturer: PulseLarsen Antennas Win Source Part Number: 890137-PQ Features: 324MHz - Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi - Magnetic Package: Bag Mounting: Magnetic Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 890137-PQ
Features: 324MHz - Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi - Magnetic
Package: Bag
Mounting: Magnetic
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks

Buy Now Datasheet
Rf Antenna - 875-PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-PQ
Rf Antenna 875-PQ
PL259 BASE / WHIP, UNITY, 144 - Product overview: PQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PQ can be used for catalog matching and distributor lookup.

PL259 BASE / WHIP, UNITY, 144 - Product overview: PQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PQ
RF Antennas PQ
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-PQ-ND PQ 875-PQ PQ
Product Name RF Antennas RF Antennas - PQ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers