Pulse Electronics Corporation Fixed Inductors PM5449.182NLT

Description
1.8µH Shielded Molded Inductor 12.5A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 12.5A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5449.182NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5449.182NLTTR-ND
Fixed Inductors 553-PM5449.182NLTTR-ND
1.8µH Shielded Molded Inductor 12.5A 11mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 12.5A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5449.182NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details