Pulse Electronics Corporation Fixed Inductors PM5448.821NLT

Description
820nH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5448.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5448.821NLTTR-ND
Fixed Inductors 553-PM5448.821NLTTR-ND
820nH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

820nH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5448.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details