Pulse Electronics Corporation Fixed Inductors PM5432.562NLT

Description
5.6µH Shielded Inductor 9.9A 15.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 9.9A 15.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5432.562NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.562NLTTR-ND
Fixed Inductors 553-PM5432.562NLTTR-ND
5.6µH Shielded Inductor 9.9A 15.9mOhm Max Nonstandard

5.6µH Shielded Inductor 9.9A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM5432.562NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 9.9A 15.9 MOHM

FIXED IND 5.6UH 9.9A 15.9 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PM5432.562NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.562NLTCT-ND
Fixed Inductors 553-PM5432.562NLTCT-ND
FIXED IND 5.6UH 9.9A 15.9 MOHM

FIXED IND 5.6UH 9.9A 15.9 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5432.562NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details