Pulse Electronics Corporation Fixed Inductors PM5432.153NLT

Description
15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5432.153NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.153NLTTR-ND
Fixed Inductors 553-PM5432.153NLTTR-ND
15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM5432.153NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5432.153NLTCT-ND
Fixed Inductors 553-PM5432.153NLTCT-ND
15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM5432.153NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

15µH Shielded Inductor 6A 43.75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5432.153NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details