Pulse Electronics Corporation Fixed Inductors PM5404.601NLT

Description
600nH Shielded Molded Inductor 19A 4.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
600nH Shielded Molded Inductor 19A 4.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5404.601NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5404.601NLTTR-ND
Fixed Inductors 553-PM5404.601NLTTR-ND
600nH Shielded Molded Inductor 19A 4.3mOhm Max Nonstandard

600nH Shielded Molded Inductor 19A 4.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5404.601NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0043 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 1712-3627453226C6R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details