Pulse Electronics Corporation Fixed Inductors PM5175.822NLT

Description
8.2µH Unshielded Inductor 6.1A 32.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 6.1A 32.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5175.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5175.822NLTTR-ND
Fixed Inductors 553-PM5175.822NLTTR-ND
8.2µH Unshielded Inductor 6.1A 32.5mOhm Max Nonstandard

8.2µH Unshielded Inductor 6.1A 32.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5175.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details