Pulse Electronics Corporation Fixed Inductors PM4548.332NLT

Description
3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4548.332NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4548.332NLTTR-ND
Fixed Inductors 553-PM4548.332NLTTR-ND
3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard

3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4548.332NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4548.332NLTCT-ND
Fixed Inductors 553-PM4548.332NLTCT-ND
3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard

3.3µH Unshielded Molded Inductor 6A 39mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4548.332NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers