Pulse Electronics Corporation Fixed Inductors PM4546.562NLT

Description
5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4546.562NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4546.562NLTTR-ND
Fixed Inductors 553-PM4546.562NLTTR-ND
5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard

5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4546.562NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details