Pulse Electronics Corporation Fixed Inductors PM4546.222NLT

Description
2.2µH Unshielded Molded Inductor 2.8A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 2.8A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4546.222NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4546.222NLTTR-ND
Fixed Inductors 553-PM4546.222NLTTR-ND
2.2µH Unshielded Molded Inductor 2.8A 80mOhm Max Nonstandard

2.2µH Unshielded Molded Inductor 2.8A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4546.222NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details