Pulse Electronics Corporation Fixed Inductors PM4346.472NLT

Description
4.7µH Unshielded Molded Inductor 12A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 12A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4346.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4346.472NLTTR-ND
Fixed Inductors 553-PM4346.472NLTTR-ND
4.7µH Unshielded Molded Inductor 12A 15mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4346.472NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details