Pulse Electronics Corporation Fixed Inductors PM4346.182NLT

Description
1.8µH Unshielded Molded Inductor 21A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 21A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4346.182NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4346.182NLTTR-ND
Fixed Inductors 553-PM4346.182NLTTR-ND
1.8µH Unshielded Molded Inductor 21A 4.9mOhm Max Nonstandard

1.8µH Unshielded Molded Inductor 21A 4.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4346.182NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0049 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - A102549DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Application RF Choke
View Details