Pulse Electronics Corporation Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm; Rated Current Pulse Electronics PE-53910NLT

Description
INDUCTOR, 600UH, SMT, 3.6A, 9.9X19.6MM; Rated Current:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.9mm; Automotive Qualification Standard:-; DC Current Max:3.6A; DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 600UH, SMT, 3.6A, 9.9X19.6MM; Rated Current:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.9mm; Automotive Qualification Standard:-; DC Current Max:3.6A; DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm; Rated Current Pulse Electronics - 46W2102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm; Rated Current Pulse Electronics
46W2102
Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm; Rated Current Pulse Electronics 46W2102
INDUCTOR, 600UH, SMT, 3.6A, 9.9X19.6MM; Rated Current:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.9mm; Automotive Qualification Standard:-; DC Current Max:3.6A; DC Current RoHS Compliant: Yes

INDUCTOR, 600UH, SMT, 3.6A, 9.9X19.6MM; Rated Current:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.9mm; Automotive Qualification Standard:-; DC Current Max:3.6A; DC Current RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 3.6A, Smd; Dc Current Rating Pulse Electronics - 51AK3155 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 3.6A, Smd; Dc Current Rating Pulse Electronics
51AK3155
Common Mode Filter, 3.6A, Smd; Dc Current Rating Pulse Electronics 51AK3155
COMMON MODE FILTER, 3.6A, SMD; DC Current Rating:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 3.6A, SMD; DC Current Rating:3.6A; Inductance:600µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46W2102
Product Name Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm; Rated Current Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details