Pulse Electronics Corporation Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics PE-1206CCMC222STS

Description
COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics - 51AK3096 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics
51AK3096
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics 51AK3096
COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics - 51AK3097 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics
51AK3097
Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics 51AK3097
COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

COMMON MODE CHOKE, 0.2A, 2.2KOHM, 1206; DC Current Rating:200mA; Inductance:-; Product Range:ChipChoke CCMC Series; Impedance:2.2kohm; Inductor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK3096
Product Name Common Mode Choke, 0.2A, 2.2Kohm, 1206; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678371 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details