TE Connectivity High Frequency & RF Inductors 8-1624113-1

Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet
Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 8-1624113-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
8-1624113-1
High Frequency & RF Inductors 8-1624113-1
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Product Height : 1.52 MM  [.059 INCH ]
  • Product Length : 2.29 MM  [.09 INCH ]
  • Product Width : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 170
  • DC Resistance (OHM) : 2.5
  • Inductance (MICHEN) : 1.2
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : .1

Other


  • Inductor Quality Factor : 20

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now Datasheet
Inductors, Chokes & Coils - 8-1624113-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
8-1624113-1
Inductors, Chokes & Coils 8-1624113-1
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 8-1624113-1 8-1624113-1
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1 microH
View Details
2 suppliers
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers