Pulse Electronics Corporation SMD 700MA 80MOHM Inductor and Choke PE-0603CD030GTT

Description
FIXED IND 3.9NH 700MA 80MOHM SMD Product overview: PE-0603CD030GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD030GTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 700MA 80MOHM SMD Product overview: PE-0603CD030GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD030GTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700MA 80MOHM Inductor and Choke - 71-PE-0603CD030GTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 80MOHM Inductor and Choke
71-PE-0603CD030GTT
SMD 700MA 80MOHM Inductor and Choke 71-PE-0603CD030GTT
FIXED IND 3.9NH 700MA 80MOHM SMD Product overview: PE-0603CD030GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD030GTT can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 700MA 80MOHM SMD Product overview: PE-0603CD030GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD030GTT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084468-PE-0603CD030GTT
Inductors, Coils, Chokes - Fixed Inductors 1084468-PE-0603CD030GTT
Win Source Part Number: 1084468-PE-0603CD030 GTT Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603CD Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.9 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm) Alternative Parts (Cross-Reference): AISC-0402-3N9G-T; AISC-0402-3N6G-T; LQW18AN3N6C00D; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network

Win Source Part Number: 1084468-PE-0603CD030GTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603CD
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.9 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm)
Alternative Parts (Cross-Reference): AISC-0402-3N9G-T; AISC-0402-3N6G-T; LQW18AN3N6C00D;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Network

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PE-0603CD030GTT 1084468-PE-0603CD030GTT
Product Name SMD 700MA 80MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 0.0039 microH 0.0039 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details