Pulse Electronics Corporation Fixed Inductors PE-0402CC8N2JTT

Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2342-2-ND
Fixed Inductors 553-2342-2-ND
8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2342-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers