Pulse Electronics Corporation Fixed Inductors PE-0402CC4N36STT

Description
4.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0402CC4N36STT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0402CC4N36STT-ND
Fixed Inductors PE-0402CC4N36STT-ND
4.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0402CC4N36STT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers