Pulse Electronics Corporation RF Chip Inductor PE-0402CC390JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0402CC390JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0402CC390JTT
RF Chip Inductor PE-0402CC390JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-2332-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2332-2-ND
Fixed Inductors 553-2332-2-ND
39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0402CC390JTT 553-2332-2-ND
Product Name RF Chip Inductor Fixed Inductors
Core Material Ceramic Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 8 8
SRF 1200 MHz 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details