Pulse Electronics Corporation Fixed Inductors PE-0402CC221JTT

Description
220nH Unshielded Multilayer Inductor 120mA 4.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 120mA 4.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0402CC221JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0402CC221JTT-ND
Fixed Inductors PE-0402CC221JTT-ND
220nH Unshielded Multilayer Inductor 120mA 4.2Ohm Max 0402 (1005 Metric)

220nH Unshielded Multilayer Inductor 120mA 4.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0402CC221JTT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details